Capital Lighting, Inc. 545-6SAH Island/Pool Table-4 Light + 418473

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 24 Product Name: Six Light Pendant UPC: 748119007625 Category: Pendant Glass: Sahara
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 24 Product Name: Six Light Pendant UPC: 748119007625 Category: Pendant Glass: Sahara

Suppliers

Company
Product
Description
Supplier Links
545-6SAH Island/Pool Table-4 Light + - 418473 - Capital Lighting, Inc.
Columbus, OH, USA
545-6SAH Island/Pool Table-4 Light +
418473
545-6SAH Island/Pool Table-4 Light + 418473
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 17.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Satin Nickel Weight: 24 Product Name: Six Light Pendant UPC: 748119007625 Category: Pendant Glass: Sahara

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 17.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Satin Nickel
Weight: 24
Product Name: Six Light Pendant
UPC: 748119007625
Category: Pendant
Glass: Sahara

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418473
Product Name 545-6SAH Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details