Capital Lighting, Inc. 570-1N-CR Sconces-Single Glass 418457

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008127 Category: Vanity Glass: Creme
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008127 Category: Vanity Glass: Creme

Suppliers

Company
Product
Description
Supplier Links
570-1N-CR Sconces-Single Glass - 418457 - Capital Lighting, Inc.
Columbus, OH, USA
570-1N-CR Sconces-Single Glass
418457
570-1N-CR Sconces-Single Glass 418457
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 10.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 2 Product Name: One Light Vanity UPC: 748119008127 Category: Vanity Glass: Creme

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 10.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 2
Product Name: One Light Vanity
UPC: 748119008127
Category: Vanity
Glass: Creme

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418457
Product Name 570-1N-CR Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details