Capital Lighting, Inc. 570-3C-SC Bathroom Fixtures-Three Lights 418390

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009322 Category: Vanity Glass: Scarlet Red
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009322 Category: Vanity Glass: Scarlet Red

Suppliers

Company
Product
Description
Supplier Links
570-3C-SC Bathroom Fixtures-Three Lights - 418390 - Capital Lighting, Inc.
Columbus, OH, USA
570-3C-SC Bathroom Fixtures-Three Lights
418390
570-3C-SC Bathroom Fixtures-Three Lights 418390
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Polished Chrome Weight: 5 Product Name: Three Light Vanity UPC: 748119009322 Category: Vanity Glass: Scarlet Red

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Polished Chrome
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009322
Category: Vanity
Glass: Scarlet Red

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418390
Product Name 570-3C-SC Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details