Capital Lighting, Inc. 570-4N-MT Bathroom Fixtures-Four Lights 418380

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119010182 Category: Vanity Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119010182 Category: Vanity Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
570-4N-MT Bathroom Fixtures-Four Lights - 418380 - Capital Lighting, Inc.
Columbus, OH, USA
570-4N-MT Bathroom Fixtures-Four Lights
418380
570-4N-MT Bathroom Fixtures-Four Lights 418380
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Satin Nickel Weight: 8 Product Name: Four Light Vanity UPC: 748119010182 Category: Vanity Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Satin Nickel
Weight: 8
Product Name: Four Light Vanity
UPC: 748119010182
Category: Vanity
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418380
Product Name 570-4N-MT Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 147185 - RS Components, Ltd.
Specs
Fixture Type Flood Lights
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details