Capital Lighting, Inc. 570-3N-MT Bathroom Fixtures-Three Lights 418342

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119009520 Category: Vanity Glass: Mountain
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119009520 Category: Vanity Glass: Mountain

Suppliers

Company
Product
Description
Supplier Links
570-3N-MT Bathroom Fixtures-Three Lights - 418342 - Capital Lighting, Inc.
Columbus, OH, USA
570-3N-MT Bathroom Fixtures-Three Lights
418342
570-3N-MT Bathroom Fixtures-Three Lights 418342
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Satin Nickel Weight: 5 Product Name: Three Light Vanity UPC: 748119009520 Category: Vanity Glass: Mountain

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Satin Nickel
Weight: 5
Product Name: Three Light Vanity
UPC: 748119009520
Category: Vanity
Glass: Mountain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418342
Product Name 570-3N-MT Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details