Capital Lighting, Inc. 570-4C-MLT Bathroom Fixtures-Four Lights 418324

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Vanity UPC: 748119009957 Category: Vanity Glass: Multi Mosaic
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Vanity UPC: 748119009957 Category: Vanity Glass: Multi Mosaic

Suppliers

Company
Product
Description
Supplier Links
570-4C-MLT Bathroom Fixtures-Four Lights - 418324 - Capital Lighting, Inc.
Columbus, OH, USA
570-4C-MLT Bathroom Fixtures-Four Lights
418324
570-4C-MLT Bathroom Fixtures-Four Lights 418324
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.00 Extension: 8 Bulb Type: Medium Qty: 4 Wattage: 60 Finish: Polished Chrome Weight: 8 Product Name: Four Light Vanity UPC: 748119009957 Category: Vanity Glass: Multi Mosaic

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.00
Extension: 8
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Polished Chrome
Weight: 8
Product Name: Four Light Vanity
UPC: 748119009957
Category: Vanity
Glass: Multi Mosaic

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418324
Product Name 570-4C-MLT Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details