Capital Lighting, Inc. 23174 Bathroom Fixtures-Four Lights 418204

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Category: Bath Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Category: Bath Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
23174 Bathroom Fixtures-Four Lights - 418204 - Capital Lighting, Inc.
Columbus, OH, USA
23174 Bathroom Fixtures-Four Lights
418204
23174 Bathroom Fixtures-Four Lights 418204
PRODUCT DETAILS / SPECS Width/Dia: 35.00 Height: 8.00 Extension: 6 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Satin Nickel Category: Bath Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 35.00
Height: 8.00
Extension: 6
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Satin Nickel
Category: Bath
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418204
Product Name 23174 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details