Capital Lighting, Inc. N1789 Sconces-Double Candle 418195

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 4.75 Product Name: Two Light Sconce UPC: 840254009370 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 4.75 Product Name: Two Light Sconce UPC: 840254009370 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N1789 Sconces-Double Candle - 418195 - Capital Lighting, Inc.
Columbus, OH, USA
N1789 Sconces-Double Candle
418195
N1789 Sconces-Double Candle 418195
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Gold Weight: 4.75 Product Name: Two Light Sconce UPC: 840254009370 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Gold
Weight: 4.75
Product Name: Two Light Sconce
UPC: 840254009370
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418195
Product Name N1789 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details