Capital Lighting, Inc. N1773 Sconces-Triple Candle 418192

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 10.14 Product Name: Three Light Sconce UPC: 840254009349 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 10.14 Product Name: Three Light Sconce UPC: 840254009349 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N1773 Sconces-Triple Candle - 418192 - Capital Lighting, Inc.
Columbus, OH, USA
N1773 Sconces-Triple Candle
418192
N1773 Sconces-Triple Candle 418192
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 20.00 Extension: 8 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Gold Weight: 10.14 Product Name: Three Light Sconce UPC: 840254009349 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 20.00
Extension: 8
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Gold
Weight: 10.14
Product Name: Three Light Sconce
UPC: 840254009349
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418192
Product Name N1773 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.266m(L)
View Details