Capital Lighting, Inc. N12353-159 Lamps-Table Lamps 418190

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 34.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Other Product Name: Two Light Table Lamp UPC: 840254033764 Category: Table Lamp Glass: Piastra Butterscotch Swirl Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 34.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Other Product Name: Two Light Table Lamp UPC: 840254033764 Category: Table Lamp Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N12353-159 Lamps-Table Lamps - 418190 - Capital Lighting, Inc.
Columbus, OH, USA
N12353-159 Lamps-Table Lamps
418190
N12353-159 Lamps-Table Lamps 418190
PRODUCT DETAILS / SPECS Width/Dia: 18.25 Height: 34.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Other Product Name: Two Light Table Lamp UPC: 840254033764 Category: Table Lamp Glass: Piastra Butterscotch Swirl Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 18.25
Height: 34.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Other
Product Name: Two Light Table Lamp
UPC: 840254033764
Category: Table Lamp
Glass: Piastra Butterscotch Swirl
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418190
Product Name N12353-159 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Smart Lights - 2174374 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details