Capital Lighting, Inc. FR49357SGC Mini Pendants-Rod 418129

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Steel Graphite Product Name: Mini Pendant Category: Mini Pendant Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Steel Graphite Product Name: Mini Pendant Category: Mini Pendant Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49357SGC Mini Pendants-Rod - 418129 - Capital Lighting, Inc.
Columbus, OH, USA
FR49357SGC Mini Pendants-Rod
418129
FR49357SGC Mini Pendants-Rod 418129
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 40.25 Bulb Type: Medium Qty: 1 Wattage: 75 Finish: Steel Graphite Product Name: Mini Pendant Category: Mini Pendant Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 40.25
Bulb
Type: Medium
Qty: 1
Wattage: 75
Finish: Steel Graphite
Product Name: Mini Pendant
Category: Mini Pendant
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418129
Product Name FR49357SGC Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details