Capital Lighting, Inc. N9809-FG Sconces-Double Candle 418110

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 7.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Gold Product Name: Two Light Sconce UPC: 840254031531 Category: Sconce Shipped Via: FedEx
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 7.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Gold Product Name: Two Light Sconce UPC: 840254031531 Category: Sconce Shipped Via: FedEx

Suppliers

Company
Product
Description
Supplier Links
N9809-FG Sconces-Double Candle - 418110 - Capital Lighting, Inc.
Columbus, OH, USA
N9809-FG Sconces-Double Candle
418110
N9809-FG Sconces-Double Candle 418110
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 7.00 Extension: 4 Bulb Qty: 2 Wattage: 40 Finish: Gold Product Name: Two Light Sconce UPC: 840254031531 Category: Sconce Shipped Via: FedEx

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 7.00
Extension: 4
Bulb
Qty: 2
Wattage: 40
Finish: Gold
Product Name: Two Light Sconce
UPC: 840254031531
Category: Sconce
Shipped Via: FedEx

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418110
Product Name N9809-FG Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details