Capital Lighting, Inc. FR49354SGC Mini Chandeliers-Glass Shade 418105

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
FR49354SGC Mini Chandeliers-Glass Shade - 418105 - Capital Lighting, Inc.
Columbus, OH, USA
FR49354SGC Mini Chandeliers-Glass Shade
418105
FR49354SGC Mini Chandeliers-Glass Shade 418105
PRODUCT DETAILS / SPECS Width/Dia: 17.75 Height: 16.00 Length 16.00 Bulb Type: Medium Qty: 4 Wattage: 75 Finish: Steel Graphite Product Name: Chandelier Category: Chandelier Glass: Etched Opal Square Shipped Via: Parcel Safety Rating: UL, cUL Safety Listing: Dry Canopy: 6.25`` dia. Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 17.75
Height: 16.00
Length 16.00
Bulb
Type: Medium
Qty: 4
Wattage: 75
Finish: Steel Graphite
Product Name: Chandelier
Category: Chandelier
Glass: Etched Opal Square
Shipped Via: Parcel
Safety Rating: UL, cUL
Safety Listing: Dry
Canopy: 6.25`` dia.
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 418105
Product Name FR49354SGC Mini Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details