Capital Lighting, Inc. P2611-20 Fans-Light Kits 417898

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247149476 Category: Ceiling Fans Glass: Opal Safety Rating: Ul Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247149476 Category: Ceiling Fans Glass: Opal Safety Rating: Ul Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P2611-20 Fans-Light Kits - 417898 - Capital Lighting, Inc.
Columbus, OH, USA
P2611-20 Fans-Light Kits
417898
P2611-20 Fans-Light Kits 417898
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 3.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Antique Bronze Product Name: Two Light Ceiling Fan Light Kit UPC: 785247149476 Category: Ceiling Fans Glass: Opal Safety Rating: Ul Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 3.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Antique Bronze
Product Name: Two Light Ceiling Fan Light Kit
UPC: 785247149476
Category: Ceiling Fans
Glass: Opal
Safety Rating: Ul
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417898
Product Name P2611-20 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1940413 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 313 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details