Capital Lighting, Inc. 100641 Large Chandeliers-Pillar Candle 417896

Description
PRODUCT DETAILS / SPECS Width/Dia: 165.00 Bulb Type: Medium Qty: 24 Wattage: 60 Finish: Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture
Description
PRODUCT DETAILS / SPECS Width/Dia: 165.00 Bulb Type: Medium Qty: 24 Wattage: 60 Finish: Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

Suppliers

Company
Product
Description
Supplier Links
100641 Large Chandeliers-Pillar Candle - 417896 - Capital Lighting, Inc.
Columbus, OH, USA
100641 Large Chandeliers-Pillar Candle
417896
100641 Large Chandeliers-Pillar Candle 417896
PRODUCT DETAILS / SPECS Width/Dia: 165.00 Bulb Type: Medium Qty: 24 Wattage: 60 Finish: Bronze Product Name: 24 Light Ceiling Fixture Category: Ceiling Fixture

PRODUCT DETAILS / SPECS
Width/Dia: 165.00
Bulb
Type: Medium
Qty: 24
Wattage: 60
Finish: Bronze
Product Name: 24 Light Ceiling Fixture
Category: Ceiling Fixture

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417896
Product Name 100641 Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details