Capital Lighting, Inc. P5434-30 Exterior -Post/Pier Head 417889

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Post Lantern UPC: 785247160624 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Post Lantern UPC: 785247160624 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5434-30 Exterior -Post/Pier Head - 417889 - Capital Lighting, Inc.
Columbus, OH, USA
P5434-30 Exterior -Post/Pier Head
417889
P5434-30 Exterior -Post/Pier Head 417889
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 19.00 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: White Product Name: Two Light Post Lantern UPC: 785247160624 Category: Outdoor Glass: Clear Seeded Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 19.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: White
Product Name: Two Light Post Lantern
UPC: 785247160624
Category: Outdoor
Glass: Clear Seeded
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417889
Product Name P5434-30 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details