Capital Lighting, Inc. P5555-80 Exterior -Hanging 417888

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Hanging Lantern UPC: 785247150632 Category: Outdoor Glass: Peppered Safety Rating: Ul/Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Hanging Lantern UPC: 785247150632 Category: Outdoor Glass: Peppered Safety Rating: Ul/Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5555-80 Exterior -Hanging - 417888 - Capital Lighting, Inc.
Columbus, OH, USA
P5555-80 Exterior -Hanging
417888
P5555-80 Exterior -Hanging 417888
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Hanging Lantern UPC: 785247150632 Category: Outdoor Glass: Peppered Safety Rating: Ul/Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Product Name: Three Light Hanging Lantern
UPC: 785247150632
Category: Outdoor
Glass: Peppered
Safety Rating: Ul/Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417888
Product Name P5555-80 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235015 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details