Capital Lighting, Inc. P5440-80 Exterior -Post/Pier Head 417884

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Post Lantern UPC: 785247152711 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Post Lantern UPC: 785247152711 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
P5440-80 Exterior -Post/Pier Head - 417884 - Capital Lighting, Inc.
Columbus, OH, USA
P5440-80 Exterior -Post/Pier Head
417884
P5440-80 Exterior -Post/Pier Head 417884
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 21.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Forged Black Product Name: Three Light Post Lantern UPC: 785247152711 Category: Outdoor Glass: Peppered Safety Rating: Ccsaus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Forged Black
Product Name: Three Light Post Lantern
UPC: 785247152711
Category: Outdoor
Glass: Peppered
Safety Rating: Ccsaus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417884
Product Name P5440-80 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details