Capital Lighting, Inc. P5507-84 Exterior -Hanging 417882

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Hanging Lantern UPC: 785247161935 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Hanging Lantern UPC: 785247161935 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5507-84 Exterior -Hanging - 417882 - Capital Lighting, Inc.
Columbus, OH, USA
P5507-84 Exterior -Hanging
417882
P5507-84 Exterior -Hanging 417882
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 18.00 Length 18.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Espresso Product Name: One Light Hanging Lantern UPC: 785247161935 Category: Outdoor Glass: Weathered Sandstone Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 18.00
Length 18.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Espresso
Product Name: One Light Hanging Lantern
UPC: 785247161935
Category: Outdoor
Glass: Weathered Sandstone
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417882
Product Name P5507-84 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892159 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details