Capital Lighting, Inc. P5503-108 Exterior -Hanging 417880

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 785247152513 Category: Outdoor Glass: Clear & Opal Safety Rating: Ul Cul Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 785247152513 Category: Outdoor Glass: Clear & Opal Safety Rating: Ul Cul Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
P5503-108 Exterior -Hanging - 417880 - Capital Lighting, Inc.
Columbus, OH, USA
P5503-108 Exterior -Hanging
417880
P5503-108 Exterior -Hanging 417880
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 14.25 Length 14.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Hanging Lantern UPC: 785247152513 Category: Outdoor Glass: Clear & Opal Safety Rating: Ul Cul Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 14.25
Length 14.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Hanging Lantern
UPC: 785247152513
Category: Outdoor
Glass: Clear & Opal
Safety Rating: Ul Cul
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417880
Product Name P5503-108 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details