PRODUCT DETAILS / SPECS
Width/Dia: 6.12
Height: 12.50
Extension: 7.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Forged Black
Product Name: One Light Bath Bracket
UPC: 785247146710
Category: Bath & Vanity
Glass: Antique Swirl Art
Safety Rating: Ul Cul
Safety Listing: Damp
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 417873 |
| Product Name | P2746-80 Sconces-Single Glass |
| Application | Residential |