Capital Lighting, Inc. P4009-20 Mini Chandeliers-Candle 417869

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247150731 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247150731 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4009-20 Mini Chandeliers-Candle - 417869 - Capital Lighting, Inc.
Columbus, OH, USA
P4009-20 Mini Chandeliers-Candle
417869
P4009-20 Mini Chandeliers-Candle 417869
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 15.00 Length 15.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Antique Bronze Product Name: Five Light Chandelier UPC: 785247150731 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 15.00
Length 15.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Antique Bronze
Product Name: Five Light Chandelier
UPC: 785247150731
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417869
Product Name P4009-20 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details