Capital Lighting, Inc. P4094-20 Mid. Chandeliers-Glass Down 417866

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247154319 Category: Chandeliers Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247154319 Category: Chandeliers Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4094-20 Mid. Chandeliers-Glass Down - 417866 - Capital Lighting, Inc.
Columbus, OH, USA
P4094-20 Mid. Chandeliers-Glass Down
417866
P4094-20 Mid. Chandeliers-Glass Down 417866
PRODUCT DETAILS / SPECS Width/Dia: 19.75 Height: 12.00 Length 12.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Antique Bronze Product Name: Three Light Chandelier UPC: 785247154319 Category: Chandeliers Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 19.75
Height: 12.00
Length 12.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Antique Bronze
Product Name: Three Light Chandelier
UPC: 785247154319
Category: Chandeliers
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417866
Product Name P4094-20 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details