Capital Lighting, Inc. P4354-09 Mini Chandeliers-Candle 417865

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247154302 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247154302 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

Suppliers

Company
Product
Description
Supplier Links
P4354-09 Mini Chandeliers-Candle - 417865 - Capital Lighting, Inc.
Columbus, OH, USA
P4354-09 Mini Chandeliers-Candle
417865
P4354-09 Mini Chandeliers-Candle 417865
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 13.00 Length 13.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Chandelier UPC: 785247154302 Category: Chandeliers Safety Rating: Ul Cul Wire: 10'

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 13.00
Length 13.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Chandelier
UPC: 785247154302
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 10'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417865
Product Name P4354-09 Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498445 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 351.4mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details