Capital Lighting, Inc. P4346-09 Mid. Chandeliers-Candle 417860

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160839 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160839 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'

Suppliers

Company
Product
Description
Supplier Links
P4346-09 Mid. Chandeliers-Candle - 417860 - Capital Lighting, Inc.
Columbus, OH, USA
P4346-09 Mid. Chandeliers-Candle
417860
P4346-09 Mid. Chandeliers-Candle 417860
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 17.00 Length 17.00 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160839 Category: Chandeliers Safety Rating: Ul Cul Wire: 11'

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 17.00
Length 17.00
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785247160839
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 11'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417860
Product Name P4346-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 907 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details