Capital Lighting, Inc. P3656-09 Flush Mounts-Bowl Style 417844

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247154029 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247154029 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul

Suppliers

Company
Product
Description
Supplier Links
P3656-09 Flush Mounts-Bowl Style - 417844 - Capital Lighting, Inc.
Columbus, OH, USA
P3656-09 Flush Mounts-Bowl Style
417844
P3656-09 Flush Mounts-Bowl Style 417844
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.50 Bulb Type: Medium Qty: 2 Wattage: 75 Finish: Brushed Nickel Product Name: Two Light Close To Ceiling UPC: 785247154029 Category: Close To Ceiling Glass: Clear Prismatic Safety Rating: Ul Cul

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.50
Bulb
Type: Medium
Qty: 2
Wattage: 75
Finish: Brushed Nickel
Product Name: Two Light Close To Ceiling
UPC: 785247154029
Category: Close To Ceiling
Glass: Clear Prismatic
Safety Rating: Ul Cul

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417844
Product Name P3656-09 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details