Capital Lighting, Inc. P3716-20 Foyer/Hall Lanterns-Glass w/Frame 417843

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247161812 Category: Hall & Foyer Glass: Beveled Safety Rating: Ul Cul Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247161812 Category: Hall & Foyer Glass: Beveled Safety Rating: Ul Cul Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P3716-20 Foyer/Hall Lanterns-Glass w/Frame - 417843 - Capital Lighting, Inc.
Columbus, OH, USA
P3716-20 Foyer/Hall Lanterns-Glass w/Frame
417843
P3716-20 Foyer/Hall Lanterns-Glass w/Frame 417843
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 20.75 Length 20.75 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Antique Bronze Product Name: Three Light Foyer UPC: 785247161812 Category: Hall & Foyer Glass: Beveled Safety Rating: Ul Cul Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 20.75
Length 20.75
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Antique Bronze
Product Name: Three Light Foyer
UPC: 785247161812
Category: Hall & Foyer
Glass: Beveled
Safety Rating: Ul Cul
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417843
Product Name P3716-20 Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details