Capital Lighting, Inc. P4355-09 Mid. Chandeliers-Candle 417839

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160242 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160242 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4355-09 Mid. Chandeliers-Candle - 417839 - Capital Lighting, Inc.
Columbus, OH, USA
P4355-09 Mid. Chandeliers-Candle
417839
P4355-09 Mid. Chandeliers-Candle 417839
PRODUCT DETAILS / SPECS Width/Dia: 23.25 Height: 18.25 Length 18.25 Bulb Type: Candelabra Qty: 5 Wattage: 60 Finish: Brushed Nickel Product Name: Five Light Chandelier UPC: 785247160242 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 23.25
Height: 18.25
Length 18.25
Bulb
Type: Candelabra
Qty: 5
Wattage: 60
Finish: Brushed Nickel
Product Name: Five Light Chandelier
UPC: 785247160242
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417839
Product Name P4355-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details