Capital Lighting, Inc. P4357-09 Mid. Chandeliers-Candle 417836

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 785247148639 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 785247148639 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4357-09 Mid. Chandeliers-Candle - 417836 - Capital Lighting, Inc.
Columbus, OH, USA
P4357-09 Mid. Chandeliers-Candle
417836
P4357-09 Mid. Chandeliers-Candle 417836
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Brushed Nickel Product Name: Eight Light Chandelier UPC: 785247148639 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Brushed Nickel
Product Name: Eight Light Chandelier
UPC: 785247148639
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417836
Product Name P4357-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details