Capital Lighting, Inc. P4357-20 Mid. Chandeliers-Candle 417833

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Bronze Product Name: Eight Light Chandelier UPC: 785247148646 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Bronze Product Name: Eight Light Chandelier UPC: 785247148646 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4357-20 Mid. Chandeliers-Candle - 417833 - Capital Lighting, Inc.
Columbus, OH, USA
P4357-20 Mid. Chandeliers-Candle
417833
P4357-20 Mid. Chandeliers-Candle 417833
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 19.00 Length 19.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Bronze Product Name: Eight Light Chandelier UPC: 785247148646 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 19.00
Length 19.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Bronze
Product Name: Eight Light Chandelier
UPC: 785247148646
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417833
Product Name P4357-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details