Capital Lighting, Inc. P4358-09 Mid. Chandeliers-Candle 417831

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Product Name: Ten Light Chandelier UPC: 785247148653 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Product Name: Ten Light Chandelier UPC: 785247148653 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4358-09 Mid. Chandeliers-Candle - 417831 - Capital Lighting, Inc.
Columbus, OH, USA
P4358-09 Mid. Chandeliers-Candle
417831
P4358-09 Mid. Chandeliers-Candle 417831
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Brushed Nickel Product Name: Ten Light Chandelier UPC: 785247148653 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Brushed Nickel
Product Name: Ten Light Chandelier
UPC: 785247148653
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417831
Product Name P4358-09 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details