Capital Lighting, Inc. P4358-20 Mid. Chandeliers-Candle 417830

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Chandelier UPC: 785247148660 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Chandelier UPC: 785247148660 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4358-20 Mid. Chandeliers-Candle - 417830 - Capital Lighting, Inc.
Columbus, OH, USA
P4358-20 Mid. Chandeliers-Candle
417830
P4358-20 Mid. Chandeliers-Candle 417830
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 23.00 Length 23.00 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Antique Bronze Product Name: Ten Light Chandelier UPC: 785247148660 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 23.00
Length 23.00
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Antique Bronze
Product Name: Ten Light Chandelier
UPC: 785247148660
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417830
Product Name P4358-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 641952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details