Capital Lighting, Inc. P5103-20 Pendants-Glass Down 417822

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Finish: Roman Bronze Product Name: One Light Pendant UPC: 785247160259 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Finish: Roman Bronze Product Name: One Light Pendant UPC: 785247160259 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P5103-20 Pendants-Glass Down - 417822 - Capital Lighting, Inc.
Columbus, OH, USA
P5103-20 Pendants-Glass Down
417822
P5103-20 Pendants-Glass Down 417822
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Finish: Roman Bronze Product Name: One Light Pendant UPC: 785247160259 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Finish: Roman Bronze
Product Name: One Light Pendant
UPC: 785247160259
Category: Pendants
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417822
Product Name P5103-20 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details