Capital Lighting, Inc. P5103-09 Pendants-Glass Down 417820

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785247153329 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785247153329 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'

Suppliers

Company
Product
Description
Supplier Links
P5103-09 Pendants-Glass Down - 417820 - Capital Lighting, Inc.
Columbus, OH, USA
P5103-09 Pendants-Glass Down
417820
P5103-09 Pendants-Glass Down 417820
PRODUCT DETAILS / SPECS Width/Dia: 15.25 Height: 11.00 Length 11.00 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Brushed Nickel Product Name: One Light Pendant UPC: 785247153329 Category: Pendants Glass: Clear Prismatic Safety Rating: Ul Cul Wire: 13'

PRODUCT DETAILS / SPECS
Width/Dia: 15.25
Height: 11.00
Length 11.00
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Brushed Nickel
Product Name: One Light Pendant
UPC: 785247153329
Category: Pendants
Glass: Clear Prismatic
Safety Rating: Ul Cul
Wire: 13'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417820
Product Name P5103-09 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details