Capital Lighting, Inc. P4449-20 Mid. Chandeliers-Candle 417819

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Chandelier UPC: 785247151622 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Chandelier UPC: 785247151622 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4449-20 Mid. Chandeliers-Candle - 417819 - Capital Lighting, Inc.
Columbus, OH, USA
P4449-20 Mid. Chandeliers-Candle
417819
P4449-20 Mid. Chandeliers-Candle 417819
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 21.00 Length 21.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Antique Bronze Product Name: Six Light Chandelier UPC: 785247151622 Category: Chandeliers Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 21.00
Length 21.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Antique Bronze
Product Name: Six Light Chandelier
UPC: 785247151622
Category: Chandeliers
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417819
Product Name P4449-20 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details