Capital Lighting, Inc. P4588-80 Mid. Chandeliers-Glass Up 417800

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Extension: 26 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Product Name: Six Light Chandelier UPC: 785247134328 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Extension: 26 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Product Name: Six Light Chandelier UPC: 785247134328 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

Suppliers

Company
Product
Description
Supplier Links
P4588-80 Mid. Chandeliers-Glass Up - 417800 - Capital Lighting, Inc.
Columbus, OH, USA
P4588-80 Mid. Chandeliers-Glass Up
417800
P4588-80 Mid. Chandeliers-Glass Up 417800
PRODUCT DETAILS / SPECS Width/Dia: 37.00 Height: 24.00 Length 24.00 Extension: 26 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Forged Black Product Name: Six Light Chandelier UPC: 785247134328 Category: Chandeliers Glass: Jasmine Mist Safety Rating: Ul Cul Wire: 15'

PRODUCT DETAILS / SPECS
Width/Dia: 37.00
Height: 24.00
Length 24.00
Extension: 26
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Forged Black
Product Name: Six Light Chandelier
UPC: 785247134328
Category: Chandeliers
Glass: Jasmine Mist
Safety Rating: Ul Cul
Wire: 15'

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417800
Product Name P4588-80 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1798539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details