Capital Lighting, Inc. 1004WT Exterior -Wall Mount 417787

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100404 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100404 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
1004WT Exterior -Wall Mount - 417787 - Capital Lighting, Inc.
Columbus, OH, USA
1004WT Exterior -Wall Mount
417787
1004WT Exterior -Wall Mount 417787
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 19.00 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: White Weight: 4.4 Product Name: One Light Outdoor Wall Lantern UPC: 783209100404 Category: Outdoor Wall Mount Glass: Clear Shipped Via: UPS Safety Listing: Wet Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 19.00
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: White
Weight: 4.4
Product Name: One Light Outdoor Wall Lantern
UPC: 783209100404
Category: Outdoor Wall Mount
Glass: Clear
Shipped Via: UPS
Safety Listing: Wet
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417787
Product Name 1004WT Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065995 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details