Capital Lighting, Inc. 5851MROI Flush Mounts-Bowl Style 417738

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.42 Product Name: Two Light Flush Mount UPC: 783209585157 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.42 Product Name: Two Light Flush Mount UPC: 783209585157 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
5851MROI Flush Mounts-Bowl Style - 417738 - Capital Lighting, Inc.
Columbus, OH, USA
5851MROI Flush Mounts-Bowl Style
417738
5851MROI Flush Mounts-Bowl Style 417738
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Oil Rubbed Bronze Weight: 3.42 Product Name: Two Light Flush Mount UPC: 783209585157 Category: Flush Mount Glass: Marble Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Oil Rubbed Bronze
Weight: 3.42
Product Name: Two Light Flush Mount
UPC: 783209585157
Category: Flush Mount
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417738
Product Name 5851MROI Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details