Capital Lighting, Inc. 53342-BS/OPL Sconces-Single Glass 417574

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594089943 Category: Wall or Ceiling Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594089943 Category: Wall or Ceiling Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

Suppliers

Company
Product
Description
Supplier Links
53342-BS/OPL Sconces-Single Glass - 417574 - Capital Lighting, Inc.
Columbus, OH, USA
53342-BS/OPL Sconces-Single Glass
417574
53342-BS/OPL Sconces-Single Glass 417574
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 3.00 Length 3.00 Extension: 3 Bulb Type: G9 Qty: 1 Wattage: 40 Finish: Brushed Steel Product Name: One Light Flush Mount UPC: 641594089943 Category: Wall or Ceiling Fixture Glass: Opal Shipped Via: UPS Safety Rating: CETL Safety Listing: Dry

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 3.00
Length 3.00
Extension: 3
Bulb
Type: G9
Qty: 1
Wattage: 40
Finish: Brushed Steel
Product Name: One Light Flush Mount
UPC: 641594089943
Category: Wall or Ceiling Fixture
Glass: Opal
Shipped Via: UPS
Safety Rating: CETL
Safety Listing: Dry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417574
Product Name 53342-BS/OPL Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details