Capital Lighting, Inc. 85125ICSN Mid. Chandeliers-Glass Up 417496

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209058613 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209058613 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85125ICSN Mid. Chandeliers-Glass Up - 417496 - Capital Lighting, Inc.
Columbus, OH, USA
85125ICSN Mid. Chandeliers-Glass Up
417496
85125ICSN Mid. Chandeliers-Glass Up 417496
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 22.50 Bulb Type: GU24 Qty: 5 Wattage: 13 Finish: Satin Nickel Weight: 12.57 Product Name: Five Light Chandelier UPC: 783209058613 Category: Single-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 22.50
Bulb
Type: GU24
Qty: 5
Wattage: 13
Finish: Satin Nickel
Weight: 12.57
Product Name: Five Light Chandelier
UPC: 783209058613
Category: Single-Tier Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417496
Product Name 85125ICSN Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1455911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 355mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details