Capital Lighting, Inc. 85128ICSN Large Chandeliers-Glass Shade 417493

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Satin Nickel Weight: 21.2 Product Name: Nine Light Chandelier UPC: 783209058620 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Satin Nickel Weight: 21.2 Product Name: Nine Light Chandelier UPC: 783209058620 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85128ICSN Large Chandeliers-Glass Shade - 417493 - Capital Lighting, Inc.
Columbus, OH, USA
85128ICSN Large Chandeliers-Glass Shade
417493
85128ICSN Large Chandeliers-Glass Shade 417493
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 31.50 Bulb Type: GU24 Qty: 9 Wattage: 13 Finish: Satin Nickel Weight: 21.2 Product Name: Nine Light Chandelier UPC: 783209058620 Category: Multi-Tier Chandelier Glass: Ice Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 31.50
Bulb
Type: GU24
Qty: 9
Wattage: 13
Finish: Satin Nickel
Weight: 21.2
Product Name: Nine Light Chandelier
UPC: 783209058620
Category: Multi-Tier Chandelier
Glass: Ice
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417493
Product Name 85128ICSN Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details