Capital Lighting, Inc. 85134ICSN Bathroom Fixtures-Four Lights 417492

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209059887 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209059887 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
85134ICSN Bathroom Fixtures-Four Lights - 417492 - Capital Lighting, Inc.
Columbus, OH, USA
85134ICSN Bathroom Fixtures-Four Lights
417492
85134ICSN Bathroom Fixtures-Four Lights 417492
PRODUCT DETAILS / SPECS Width/Dia: 27.50 Height: 8.00 Extension: 9 Bulb Type: GU24 Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 6.17 Product Name: Four Light Bath Vanity UPC: 783209059887 Category: Bath Vanity Glass: Ice Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 27.50
Height: 8.00
Extension: 9
Bulb
Type: GU24
Qty: 4
Wattage: 13
Finish: Satin Nickel
Weight: 6.17
Product Name: Four Light Bath Vanity
UPC: 783209059887
Category: Bath Vanity
Glass: Ice
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417492
Product Name 85134ICSN Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details