Capital Lighting, Inc. 87-1771-68 Lamps-Table Lamps 417234

Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Walnut Weight: 8.5 Product Name: Two Light Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Walnut Weight: 8.5 Product Name: Two Light Table Lamp

Suppliers

Company
Product
Description
Supplier Links
87-1771-68 Lamps-Table Lamps - 417234 - Capital Lighting, Inc.
Columbus, OH, USA
87-1771-68 Lamps-Table Lamps
417234
87-1771-68 Lamps-Table Lamps 417234
PRODUCT DETAILS / SPECS Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Dark Walnut Weight: 8.5 Product Name: Two Light Table Lamp

PRODUCT DETAILS / SPECS
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Dark Walnut
Weight: 8.5
Product Name: Two Light Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417234
Product Name 87-1771-68 Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details