Capital Lighting, Inc. 76-83 Exterior -Post/Pier Head 417186

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Post Lantern UPC: 782042927506 Category: Exterior Glass: Tea Stain
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Post Lantern UPC: 782042927506 Category: Exterior Glass: Tea Stain

Suppliers

Company
Product
Description
Supplier Links
76-83 Exterior -Post/Pier Head - 417186 - Capital Lighting, Inc.
Columbus, OH, USA
76-83 Exterior -Post/Pier Head
417186
76-83 Exterior -Post/Pier Head 417186
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 36.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Moritz Bronze Product Name: Six Light Post Lantern UPC: 782042927506 Category: Exterior Glass: Tea Stain

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 36.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Moritz Bronze
Product Name: Six Light Post Lantern
UPC: 782042927506
Category: Exterior
Glass: Tea Stain

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417186
Product Name 76-83 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257021 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details