Capital Lighting, Inc. 77-76 Mid. Chandeliers-Candle 417185

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: RiaLto Product Name: Six Light Pendant UPC: 782042931312 Category: Interior Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: RiaLto Product Name: Six Light Pendant UPC: 782042931312 Category: Interior Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
77-76 Mid. Chandeliers-Candle - 417185 - Capital Lighting, Inc.
Columbus, OH, USA
77-76 Mid. Chandeliers-Candle
417185
77-76 Mid. Chandeliers-Candle 417185
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: RiaLto Product Name: Six Light Pendant UPC: 782042931312 Category: Interior Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: RiaLto
Product Name: Six Light Pendant
UPC: 782042931312
Category: Interior
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417185
Product Name 77-76 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details