Capital Lighting, Inc. 77-016 Large Chandeliers-Candle 417181

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 60.00 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: RiaLto Product Name: 16 Light Chandelier UPC: 782042931404 Category: Interior Glass: Champagne Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 60.00 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: RiaLto Product Name: 16 Light Chandelier UPC: 782042931404 Category: Interior Glass: Champagne Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
77-016 Large Chandeliers-Candle - 417181 - Capital Lighting, Inc.
Columbus, OH, USA
77-016 Large Chandeliers-Candle
417181
77-016 Large Chandeliers-Candle 417181
PRODUCT DETAILS / SPECS Width/Dia: 42.50 Height: 60.00 Bulb Type: Candelabra Qty: 16 Wattage: 40 Finish: RiaLto Product Name: 16 Light Chandelier UPC: 782042931404 Category: Interior Glass: Champagne Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 42.50
Height: 60.00
Bulb
Type: Candelabra
Qty: 16
Wattage: 40
Finish: RiaLto
Product Name: 16 Light Chandelier
UPC: 782042931404
Category: Interior
Glass: Champagne
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417181
Product Name 77-016 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details