Capital Lighting, Inc. 77-06 Large Chandeliers-Candle 417180

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: RiaLto Product Name: Six Light Chandelier UPC: 782042931350 Category: Interior Glass: Champagne
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: RiaLto Product Name: Six Light Chandelier UPC: 782042931350 Category: Interior Glass: Champagne

Suppliers

Company
Product
Description
Supplier Links
77-06 Large Chandeliers-Candle - 417180 - Capital Lighting, Inc.
Columbus, OH, USA
77-06 Large Chandeliers-Candle
417180
77-06 Large Chandeliers-Candle 417180
PRODUCT DETAILS / SPECS Width/Dia: 29.00 Height: 38.00 Bulb Type: Candelabra Qty: 6 Wattage: 40 Finish: RiaLto Product Name: Six Light Chandelier UPC: 782042931350 Category: Interior Glass: Champagne

PRODUCT DETAILS / SPECS
Width/Dia: 29.00
Height: 38.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 40
Finish: RiaLto
Product Name: Six Light Chandelier
UPC: 782042931350
Category: Interior
Glass: Champagne

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417180
Product Name 77-06 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details