Capital Lighting, Inc. 71-09 Mid. Chandeliers-Drum Shades 417168

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Roman Silver Product Name: Nine Light Chandelier UPC: 782042927384 Category: Interior Glass: Cream Ice and Crystal
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Roman Silver Product Name: Nine Light Chandelier UPC: 782042927384 Category: Interior Glass: Cream Ice and Crystal

Suppliers

Company
Product
Description
Supplier Links
71-09 Mid. Chandeliers-Drum Shades - 417168 - Capital Lighting, Inc.
Columbus, OH, USA
71-09 Mid. Chandeliers-Drum Shades
417168
71-09 Mid. Chandeliers-Drum Shades 417168
PRODUCT DETAILS / SPECS Width/Dia: 32.50 Height: 35.75 Bulb Type: Candelabra Qty: 9 Wattage: 60 Finish: Antique Roman Silver Product Name: Nine Light Chandelier UPC: 782042927384 Category: Interior Glass: Cream Ice and Crystal

PRODUCT DETAILS / SPECS
Width/Dia: 32.50
Height: 35.75
Bulb
Type: Candelabra
Qty: 9
Wattage: 60
Finish: Antique Roman Silver
Product Name: Nine Light Chandelier
UPC: 782042927384
Category: Interior
Glass: Cream Ice and Crystal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417168
Product Name 71-09 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2768606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details