Capital Lighting, Inc. 58-23-F Exterior -Wall Mount 417167

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780071 Category: Interior Glass: Two Toned Amber Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780071 Category: Interior Glass: Two Toned Amber Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
58-23-F Exterior -Wall Mount - 417167 - Capital Lighting, Inc.
Columbus, OH, USA
58-23-F Exterior -Wall Mount
417167
58-23-F Exterior -Wall Mount 417167
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 32.50 Extension: 19 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Avignon Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780071 Category: Interior Glass: Two Toned Amber Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 32.50
Extension: 19
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Avignon Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042780071
Category: Interior
Glass: Two Toned Amber
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417167
Product Name 58-23-F Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details