Capital Lighting, Inc. 61-21-F Exterior -Wall Mt./Flush 417166

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780248 Category: Exterior Glass: Honey Canopy: 5``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780248 Category: Exterior Glass: Honey Canopy: 5``H

Suppliers

Company
Product
Description
Supplier Links
61-21-F Exterior -Wall Mt./Flush - 417166 - Capital Lighting, Inc.
Columbus, OH, USA
61-21-F Exterior -Wall Mt./Flush
417166
61-21-F Exterior -Wall Mt./Flush 417166
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 14.00 Extension: 7.75 Bulb Type: GU24 Qty: 1 Wattage: 26 Finish: Holmby Hills Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042780248 Category: Exterior Glass: Honey Canopy: 5``H

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 14.00
Extension: 7.75
Bulb
Type: GU24
Qty: 1
Wattage: 26
Finish: Holmby Hills Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042780248
Category: Exterior
Glass: Honey
Canopy: 5``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 417166
Product Name 61-21-F Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859703 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details